Renesas Electronics Corporation Electronic Surplus - ISL8200AMIRZ ISL8200AMIRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190238-ISL8200AMIRZ Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 23-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 23-PowerQFN Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ISL8200MIRZ; ISL8200AMIRZ-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8200A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190238-ISL8200AMIRZ Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 23-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 23-PowerQFN Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ISL8200MIRZ; ISL8200AMIRZ-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8200A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - ISL8200AMIRZ
1190238-ISL8200AMIRZ
Electronic Surplus - ISL8200AMIRZ 1190238-ISL8200AMIRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190238-ISL8200AMIRZ Packaging: Tube Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.6 ~ 6V Categories: Power Supplies - Board Mount Supplier Device Package: 23-QFN (15x15) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 23-PowerQFN Module Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ISL8200MIRZ; ISL8200AMIRZ-T; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL8200A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 20V Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190238-ISL8200AMIRZ
Packaging: Tube
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.6 ~ 6V
Categories: Power Supplies - Board Mount
Supplier Device Package: 23-QFN (15x15)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 23-PowerQFN Module
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ISL8200MIRZ; ISL8200AMIRZ-T;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL8200A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 20V
Parts Dimension: 0.59" L x 0.59" W x 0.09" H (15.0mm x 15.0mm x 2.2mm)

Buy Now
DC DC Converters - ISL8200AMIRZ-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
ISL8200AMIRZ-ND
DC DC Converters ISL8200AMIRZ-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 3V - 20V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 10A 3V - 20V Input

Buy Now Datasheet
Dc/dc Conv, 700Khz, 85Deg C; Dc / Dc Converter Type Renesas - 84AC7030 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 700Khz, 85Deg C; Dc / Dc Converter Type Renesas
84AC7030
Dc/dc Conv, 700Khz, 85Deg C; Dc / Dc Converter Type Renesas 84AC7030
DC/DC CONV, 700KHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:10A; Output Voltage Min:600mV RoHS Compliant: Yes

DC/DC CONV, 700KHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:23Pins; Output Current:10A; Output Voltage Min:600mV RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - ISL8200AMIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ISL8200AMIRZ
Power Supplies - Board Mount - DC DC Converters ISL8200AMIRZ
DC DC CONVERTER 0.6-6V

DC DC CONVERTER 0.6-6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1190238-ISL8200AMIRZ ISL8200AMIRZ-ND 84AC7030 ISL8200AMIRZ
Product Name Electronic Surplus - ISL8200AMIRZ DC DC Converters Dc/dc Conv, 700Khz, 85Deg C; Dc / Dc Converter Type Renesas Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 3.0 to 20.0 volts 4.5 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details