Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81801FVEZ-T7A

Description
Win Source Part Number: 1382370-ISL81801FVEZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 250 pcs Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL81801 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1382370-ISL81801FVEZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 250 pcs Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL81801 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1382370-ISL81801FVEZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1382370-ISL81801FVEZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1382370-ISL81801FVEZ-T7A
Win Source Part Number: 1382370-ISL81801FVEZ -T7A Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers Package: Tape & Reel Standard Package: 250 pcs Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Buck-Boost Frequency - Switching: 100kHz ~ 600kHz Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking Number of Outputs: 4 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Mounting Type: Surface Mount Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-TQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Base Product Number: ISL81801 Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1382370-ISL81801FVEZ-T7A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 250 pcs
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Enable, Off Time Control, On Time Control, Phase Control, Power Good, Power On Reset, Pulse Skipping, Ramp, Sequencing, Soft Star, Tracking
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Mounting Type: Surface Mount
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-TQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Voltage - Supply (Vcc/Vdd): 4.5V ~ 80V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America
Base Product Number: ISL81801
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1382370-ISL81801FVEZ-T7A
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901583P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active Low, Open Drain, Active High
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details