Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81601FVEZ-T

Description
Win Source Part Number: 1354519-ISL81601FVEZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 38-HTSSOP Base Product Number: ISL81601 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Signal Output Configuration: Positive Control Features: Current Limit, Enable, Power Good Voltage - Supply (Vcc/Vdd): 4.5V ~ 60V Topology: Buck-Boost Number of Outputs: 1 Frequency - Switching: 90kHz ~ 650kHz Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1354519-ISL81601FVEZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 38-HTSSOP Base Product Number: ISL81601 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Signal Output Configuration: Positive Control Features: Current Limit, Enable, Power Good Voltage - Supply (Vcc/Vdd): 4.5V ~ 60V Topology: Buck-Boost Number of Outputs: 1 Frequency - Switching: 90kHz ~ 650kHz Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1354519-ISL81601FVEZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1354519-ISL81601FVEZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1354519-ISL81601FVEZ-T
Win Source Part Number: 1354519-ISL81601FVEZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 38-HTSSOP Base Product Number: ISL81601 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Step-Up/Step-Down Output Type: PWM Signal Output Configuration: Positive Control Features: Current Limit, Enable, Power Good Voltage - Supply (Vcc/Vdd): 4.5V ~ 60V Topology: Buck-Boost Number of Outputs: 1 Frequency - Switching: 90kHz ~ 650kHz Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes

Win Source Part Number: 1354519-ISL81601FVEZ-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 38-HTSSOP
Base Product Number: ISL81601
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Up/Step-Down
Output Type: PWM Signal
Output Configuration: Positive
Control Features: Current Limit, Enable, Power Good
Voltage - Supply (Vcc/Vdd): 4.5V ~ 60V
Topology: Buck-Boost
Number of Outputs: 1
Frequency - Switching: 90kHz ~ 650kHz
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL81601FVEZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL81601FVEZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81601FVEZ-T
60V 4 SWITCH SYNCH BUCK-BOOST PW

60V 4 SWITCH SYNCH BUCK-BOOST PW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1354519-ISL81601FVEZ-T ISL81601FVEZ-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details