Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81601FRZ-T7A

Description
SWITCH SYNCH BUCK-BOOST PWM
Datasheet
Description
SWITCH SYNCH BUCK-BOOST PWM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL81601FRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL81601FRZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81601FRZ-T7A
SWITCH SYNCH BUCK-BOOST PWM

SWITCH SYNCH BUCK-BOOST PWM

Supplier's Site
Dc/dc Ctrl, Sync Buck-Boost, Qfn-32; Supply Voltage Min Renesas - 77AC3627 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck-Boost, Qfn-32; Supply Voltage Min Renesas
77AC3627
Dc/dc Ctrl, Sync Buck-Boost, Qfn-32; Supply Voltage Min Renesas 77AC3627
DC/DC CTRL, SYNC BUCK-BOOST, QFN-32; Supply Voltage Min:4.5V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK-BOOST, QFN-32; Supply Voltage Min:4.5V; Supply Voltage Max:60V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISL81601FRZ-T7A 77AC3627
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck-Boost, Qfn-32; Supply Voltage Min Renesas
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914807P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Interface Transceiver IC - 710-UCN5812EPFTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
3 suppliers
Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details