The ISL81487LIB is a half-duplex, 5V RS-485/RS-422 transceiver in an 8-lead SOIC package, designed for high node count networks such as utility meter reading and industrial control. It features ±15kV ESD protection on RS-485 I/O pins, a 1/8 unit load allowing up to 256 devices on the bus, and slew rate limiting for error-free data transmission up to 250kbps. The device operates from a 4.5V to 5.5V supply, includes fail-safe receiver design, and provides thermal shutdown and short-circuit protection. Quiescent supply current is maximum 145µA, with a low-power shutdown mode consuming 0.5µA. It is pin-compatible with MAX487E and similar devices. The part is Pb-free and RoHS compliant.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81487LIB from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81487LIB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL81487LIB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |