The ISL81487EIB-T is a half-duplex, 5V RS-485/RS-422 transceiver in an 8-lead SOIC package, designed for high-speed communication up to 5Mbps. It features ±15kV ESD protection on I/O pins, a 1/8 unit load allowing up to 256 devices on the bus, and operates from a 4.5V to 5.5V supply. The device includes fail-safe receiver design, driver short-circuit protection, thermal shutdown, and low quiescent current of 350µA. It is Pb-free and RoHS compliant, with a temperature range of -40°C to +85°C.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81487EIB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81487EIB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL81487EIB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |