Renesas Electronics Corporation Drivers, Receivers, Transceivers ISL81486IU

Description
1/1 Transceiver Half RS422, RS485 8-MSOP
Description
1/1 Transceiver Half RS422, RS485 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL81486IU is a BiCMOS transceiver designed for high-speed communication, compliant with RS-485 and RS-422 standards. It operates from a single +5V supply with a tolerance of 10%, supporting data rates up to 30 Mbps. The device features a large differential output voltage of 3V into a 54Ω load, ensuring robust signal integrity over longer distances. It allows for up to 50 devices on the bus due to its low 0.6 unit load. The ISL81486IU includes thermal shutdown and current limiting for overload protection, making it suitable for demanding applications. It is specified for a common mode input voltage range of -7V to +12V and has a maximum propagation delay of 14ns with a skew of 2ns. This transceiver is ideal for use in factory automation, industrial control networks, and building environmental control systems.

Datasheet Summary
Powered by GS/AI

The ISL81486IU is a BiCMOS transceiver designed for high-speed communication, compliant with RS-485 and RS-422 standards. It operates from a single +5V supply with a tolerance of 10%, supporting data rates up to 30 Mbps. The device features a large differential output voltage of 3V into a 54Ω load, ensuring robust signal integrity over longer distances. It allows for up to 50 devices on the bus due to its low 0.6 unit load. The ISL81486IU includes thermal shutdown and current limiting for overload protection, making it suitable for demanding applications. It is specified for a common mode input voltage range of -7V to +12V and has a maximum propagation delay of 14ns with a skew of 2ns. This transceiver is ideal for use in factory automation, industrial control networks, and building environmental control systems.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - ISL81486IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81486IU
Drivers, Receivers, Transceivers ISL81486IU
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81486IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81486IU
Drivers, Receivers, Transceivers ISL81486IU
1/1 Transceiver Half RS422, RS485 8-MSOP

1/1 Transceiver Half RS422, RS485 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL81486IU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL81486IU
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL81486IU
IC TRANSCEIVER HALF 1/1 8MSOP

IC TRANSCEIVER HALF 1/1 8MSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number ISL81486IU ISL81486IU
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details