Win Source Part Number: 1065935-ISL81485IU
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 98
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 40 mV
Data Rate: 30Mbps
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ISL84541IU; HV857LMG-G; PCA9536DGKR; TC647BEUATR; TC649BEUATR; ADG751ARM-REEL7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL81485
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC TRANSCEIVER HALF 1/1 8MSOP
1/1 Transceiver Half RS422, RS485 8-MSOP
1/1 Transceiver Half RS422, RS485 8-MSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 1065935-ISL81485IU | ISL81485IU | ISL81485IU |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |