The ISL81483 is a half-duplex, 5V powered RS-485/RS-422 transceiver with a 1/8 unit load, allowing up to 256 devices on the bus. It features slew rate limited drivers for error-free data transmission up to 250kbps, a fail-safe receiver for open inputs, and low quiescent supply current not exceeding 145μlA. The device operates from a 4.5V to 5.5V supply and includes thermal shutdown and current limiting for driver protection. It is housed in an 8-lead narrow body SOIC package measuring 4.90mm x 3.90mm and is available with Pb-free plus anneal finish. Shutdown mode consuming 0.5μlA is enabled via the RE and DE pins.
IC TRANSCEIVER HALF 1/1 8SOIC Product overview: ISL81483IB-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81483IB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL81483IB-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |