Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81401FRZ-T7A

Description
40V 4-SW SYNCH BUCK-BOOST PWM CO
Datasheet
Description
40V 4-SW SYNCH BUCK-BOOST PWM CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL81401FRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL81401FRZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL81401FRZ-T7A
40V 4-SW SYNCH BUCK-BOOST PWM CO

40V 4-SW SYNCH BUCK-BOOST PWM CO

Supplier's Site
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas - 81AC5116 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas
81AC5116
Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas 81AC5116
DC/DC CTRL, BUCK-BOOST, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, BUCK-BOOST, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:32Pins; Switching Frequency:575kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISL81401FRZ-T7A 81AC5116
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Buck-Boost, -40 To 125Deg C; Supply Voltage Min Renesas
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - SI3205-D-GS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SOIC
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 74F374SCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SOP20
View Details