Renesas Electronics Corporation ±15kV ESD Protected, 5V, Dual Protocol (RS-232/RS-485) Transceivers ISL81387IAZ-T

Description
These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors. Both RS-232, RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board level self test functions. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN packaged device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VL) that sets the VOH level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage systems. The QFN's choice of active high or low Rx enable pins increases design flexibility,
Request a Quote Datasheet
Description
These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors. Both RS-232, RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board level self test functions. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN packaged device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VL) that sets the VOH level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage systems. The QFN's choice of active high or low Rx enable pins increases design flexibility,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
±15kV ESD Protected, 5V, Dual Protocol (RS-232/RS-485) Transceivers - ISL81387IAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
±15kV ESD Protected, 5V, Dual Protocol (RS-232/RS-485) Transceivers
ISL81387IAZ-T
±15kV ESD Protected, 5V, Dual Protocol (RS-232/RS-485) Transceivers ISL81387IAZ-T
These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver. In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V. In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors. Both RS-232, RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board level self test functions. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode. The ISL41387 is a QFN packaged device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VL) that sets the VOH level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage systems. The QFN's choice of active high or low Rx enable pins increases design flexibility,

These devices are BiCMOS interface ICs that are user configured as either a single RS-422, RS-485 differential transceiver, or as a dual (2 Tx, 2 Rx) RS-232 transceiver.
In RS-232 mode, the on-board charge pump generates RS-232 compliant ±5V Tx output levels, from a supply as low as 4.5V. Four small 0.1µF capacitors are required for the charge pump. The transceivers are RS-232 compliant, with the Rx inputs handling up to ±25V, and the Tx outputs handling ±12V.
In RS-485 mode, the transceivers support both the RS-485 and RS-422 differential communication standards. The RS-485 receiver features "full fail-safe" operation, so the Rx output remains in a high state if the inputs are open or shorted together. The RS-485 transmitter supports up to three data rates, two of which are slew rate limited for problem free communications. The charge pump disables in RS-485 mode, thereby saving power, minimizing noise, and eliminating the charge pump capacitors.
Both RS-232, RS-485 modes feature loopback and shutdown functions. The loopback mode internally connects the Tx outputs to the corresponding Rx input, which facilitates the implementation of board level self test functions. The outputs remain connected to the loads during loopback, so connection problems (e.g., shorted connectors or cables) can be detected. The shutdown mode disables the Tx and Rx outputs, disables the charge pump if in RS-232 mode, and places the IC in a low current (35µA) mode.
The ISL41387 is a QFN packaged device that offers additional functionality, including a lower speed and edge rate option (115kbps) for EMI sensitive designs, or to allow longer bus lengths. It also features a logic supply voltage pin (VL) that sets the VOH level of logic outputs, and the switching points of logic inputs, to be compatible with another supply voltage in mixed voltage systems. The QFN's choice of active high or low Rx enable pins increases design flexibility,

Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ISL81387IAZ-T
Interface Transceiver IC 710-ISL81387IAZ-T
IC TRANSCEIVER HALF 2/2 20SSOP Product overview: ISL81387IAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81387IAZ-T can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 2/2 20SSOP Product overview: ISL81387IAZ-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL81387IAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Interface ICs - 1968658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968658
Line Interface ICs 1968658
Intersil, ISL81387IAZ-T

Intersil, ISL81387IAZ-T

Supplier's Site
Line Interface ICs - 1968659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968659P
Line Interface ICs 1968659P
Intersil, ISL81387IAZ-T

Intersil, ISL81387IAZ-T

Supplier's Site
Line Interface ICs - 1968659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1968659
Line Interface ICs 1968659
Intersil, ISL81387IAZ-T

Intersil, ISL81387IAZ-T

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - ISL81387IAZ-T - 018051-ISL81387IAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL81387IAZ-T
018051-ISL81387IAZ-T
Interface - Interface - Drivers, Receivers, Transceivers - ISL81387IAZ-T 018051-ISL81387IAZ-T
Manufacturer: Intersil Win Source Part Number: 018051-ISL81387IAZ-T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 35mV Data Rate: 20Mbps Family Name: ISL81387 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): ISL81387IA; ISL81387IAZ; Introduction Date: March 07, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 018051-ISL81387IAZ-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Family Name: ISL81387
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): ISL81387IA; ISL81387IAZ;
Introduction Date: March 07, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81387IAZ-T - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL81387IAZ-T
Drivers, Receivers, Transceivers ISL81387IAZ-T
IC TRANSCEIVER HALF 2/2 20SSOP

IC TRANSCEIVER HALF 2/2 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422/RS-485 Interface IC
ISL81387IAZ-T
RS-422/RS-485 Interface IC ISL81387IAZ-T
RS-422/RS-485 Interface IC W/ANNEAL SINGLE 5V MULTIPROTOCOL TRANSC

RS-422/RS-485 Interface IC W/ANNEAL SINGLE 5V MULTIPROTOCOL TRANSC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL81387IAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL81387IAZ-T
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL81387IAZ-T
IC TRANSCEIVER HALF 2/2 20SSOP

IC TRANSCEIVER HALF 2/2 20SSOP

Supplier's Site
Rs232-Rs485 Driver, Full Reel; Device Type Renesas - 80K5938 - Newark, An Avnet Company
Chicago, IL, United States
Rs232-Rs485 Driver, Full Reel; Device Type Renesas
80K5938
Rs232-Rs485 Driver, Full Reel; Device Type Renesas 80K5938
RS232-RS485 DRIVER, FULL REEL; Device Type:RS232 / RS485 Transceiver; IC Interface Type:RS232, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

RS232-RS485 DRIVER, FULL REEL; Device Type:RS232 / RS485 Transceiver; IC Interface Type:RS232, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas - 84AC7024 - Newark, An Avnet Company
Chicago, IL, United States
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas
84AC7024
Rs232/rs422/rs485 Tx Rx, -40 To 85Deg C; Device Type Renesas 84AC7024
RS232/RS422/RS485 TX RX, -40 TO 85DEG C; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

RS232/RS422/RS485 TX RX, -40 TO 85DEG C; Device Type:RS232 / RS422 / RS485 Transceiver; IC Interface Type:RS232, RS422, RS485; No. of Drivers:2Drivers; No. of Receivers:2Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL81387IAZ-T 710-ISL81387IAZ-T 1968658 1968659P 018051-ISL81387IAZ-T ISL81387IAZ-T ISL81387IAZ-T ISL81387IAZ-T 80K5938
Product Name ±15kV ESD Protected, 5V, Dual Protocol (RS-232/RS-485) Transceivers Interface Transceiver IC Line Interface ICs Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - ISL81387IAZ-T Drivers, Receivers, Transceivers RS-422/RS-485 Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Rs232-Rs485 Driver, Full Reel; Device Type Renesas
Technology RS232; RS485 RS422; RS485; Rs-422, rs-485 RS232; RS422; RS485; RS232, RS422, RS485 RS232; RS422; RS485; RS232, RS422, RS485
Device Type Transceiver Transceiver Transceiver; TTL, CMOS Transceiver; TTL, CMOS Receiver; Transceiver Transceiver; Transceiver Receiver; Sensor Interface
Package Type SOIC; SSOP Tape & Reel (TR) QFNL; Qfn QFNL; QFN SOP; SSOP; 20-SSOP SSOP; 20-SSOP (0.209", 5.30mm Width) SSOP-20 SSOP
Features RoHS RoHS RoHS RoHS RoHS
Supply Voltage Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V 5V Other Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89331GETSR - Rochester Electronics
Specs
Features RoHS
Package Type QFN-28
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-010 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
20BIT Interface Transceiver IC - 725-74ALVC162836ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
3 suppliers