Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL81334IAZ ISL81334IAZ

Description
Manufacturer: Intersil Win Source Part Number: 777428-ISL81334IAZ Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Family Name: ISL81334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ISL81334IA; ISL81334IBZ; ISL81334IBZ-T; ISL81334IB; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777428-ISL81334IAZ Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Family Name: ISL81334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ISL81334IA; ISL81334IBZ; ISL81334IBZ-T; ISL81334IB; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL81334IAZ - 777428-ISL81334IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL81334IAZ
777428-ISL81334IAZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL81334IAZ 777428-ISL81334IAZ
Manufacturer: Intersil Win Source Part Number: 777428-ISL81334IAZ Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232, RS422, RS485 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 35mV Data Rate: 20Mbps Family Name: ISL81334 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ISL81334IA; ISL81334IBZ; ISL81334IBZ-T; ISL81334IB; Introduction Date: March 27, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777428-ISL81334IAZ
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232, RS422, RS485
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 35mV
Data Rate: 20Mbps
Family Name: ISL81334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ISL81334IA; ISL81334IBZ; ISL81334IBZ-T; ISL81334IB;
Introduction Date: March 27, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81334IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81334IAZ
Drivers, Receivers, Transceivers ISL81334IAZ
2/2 Transceiver Full RS232, RS422, RS485 28-SSOP

2/2 Transceiver Full RS232, RS422, RS485 28-SSOP

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISL81334IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ISL81334IAZ
Drivers, Receivers, Transceivers ISL81334IAZ
2/2 Transceiver Full RS232, RS422, RS485 28-SSOP

2/2 Transceiver Full RS232, RS422, RS485 28-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 777428-ISL81334IAZ ISL81334IAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL81334IAZ Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 28-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details