Renesas Electronics Corporation Ic, Power Management; Supply Voltage Renesas ISL8120IRZ

Description
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Power Management; Supply Voltage Renesas - 96M3022 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
96M3022
Ic, Power Management; Supply Voltage Renesas 96M3022
IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:22V; No. of Step-Down DC - DC Converters:2; No. of LDO Regulators:-; No. of Regulated Outputs:1; Digital IC Case:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96M3022
Product Name Ic, Power Management; Supply Voltage Renesas
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers