Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
Switching Controllers ENHANCED COM SCALABL E 2-PHS CONT W/INTEG
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL8120IRZ-TEC-ND | ISL8120IRZ-TEC | ISL8120IRZ-TEC | ISL8120IRZ-TEC | ISL8120IRZ-TEC |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Power Good | |||
| fsw | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | 150 to 1500 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |