Renesas Electronics Corporation Pwm Controller, 60V, 2Mhz, Htssop-16; Input Voltage Renesas ISL8117FVEZ-T7A

Description
PWM CONTROLLER, 60V, 2MHZ, HTSSOP-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 60V, 2MHZ, HTSSOP-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 60V, 2Mhz, Htssop-16; Input Voltage Renesas - 82Y6746 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 60V, 2Mhz, Htssop-16; Input Voltage Renesas
82Y6746
Pwm Controller, 60V, 2Mhz, Htssop-16; Input Voltage Renesas 82Y6746
PWM CONTROLLER, 60V, 2MHZ, HTSSOP-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 60V, 2MHZ, HTSSOP-16; Input Voltage:-; Output Voltage:54V; Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:60V; Controller IC Case Style:HTSSOP; No. of Pins:16Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 82Y6746
Product Name Pwm Controller, 60V, 2Mhz, Htssop-16; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8837 1.8A Low Voltage Brushed DC Motor Driver (PWM Ctrl) - DRV8837DSGT - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
EtherCAT SERVOPACKs - SGD7S-5R4DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details