Renesas Electronics Corporation Ic, Pwm Controller, 14V, Qfn-16; Input Voltage Renesas ISL8104IRZ

Description
IC, PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, 14V, Qfn-16; Input Voltage Renesas - 05M8220 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, 14V, Qfn-16; Input Voltage Renesas
05M8220
Ic, Pwm Controller, 14V, Qfn-16; Input Voltage Renesas 05M8220
IC, PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 05M8220
Product Name Ic, Pwm Controller, 14V, Qfn-16; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8805 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) - DRV8805PWPR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 60 volts
View Details
7 suppliers
Motor Controllers - 7934127 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 80 volts
Power 10 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-R90A20A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details