Renesas Electronics Corporation Pwm Controller, 14V, Qfn-16; Input Voltage Renesas ISL8104CRZ

Description
PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 14V, Qfn-16; Input Voltage Renesas - 79K7221 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 14V, Qfn-16; Input Voltage Renesas
79K7221
Pwm Controller, 14V, Qfn-16; Input Voltage Renesas 79K7221
PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

PWM CONTROLLER, 14V, QFN-16; Input Voltage:15.4V; Output Voltage:5V; Supply Voltage Min:8V; Supply Voltage Max:14V; No. of Pins:16Pins; Frequency:1.5MHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 79K7221
Product Name Pwm Controller, 14V, Qfn-16; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 8 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Compact ESC For Sensorless BLDC motor - S13/S15/S20 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 7 to 15 volts
Continuous Current 2 amps
View Details