Renesas Electronics Corporation Power Management, Full Reel; Supply Voltage Renesas ISL8013IRZ-T

Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management, Full Reel; Supply Voltage Renesas - 96M3016 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
96M3016
Power Management, Full Reel; Supply Voltage Renesas 96M3016
POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5.5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7287 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7287
Ic, Power Management; Supply Voltage Renesas 65T7287
IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5.5V; Digital IC Case:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 96M3016
Product Name Power Management, Full Reel; Supply Voltage Renesas
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901697P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Open Drain, Active High, Active Low
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers