Renesas Electronics Corporation High Performance 1A LDO ISL80101IRAJZ-T7A

Description
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.
Request a Quote Datasheet
Description
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance 1A LDO - ISL80101IRAJZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
High Performance 1A LDO
ISL80101IRAJZ-T7A
High Performance 1A LDO ISL80101IRAJZ-T7A
The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet. A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.

The ISL80101-ADJ is a low voltage, high current, single output LDO specified at 1A output current. This LDO operates from input voltages from 2.2V to 6V, and is capable of providing output voltages from 0.8V to 5V. The ISL80101-ADJ features an adjustable output. For the fixed output version of the ISL80101-ADJ, please refer to the ISL80101 datasheet.
A submicron BiCMOS process is utilized for this product family to deliver the best in class analog performance and overall value. This CMOS LDO will consume significantly lower quiescent current as a function of load compared to bipolar LDOs, which translates into higher efficiency and packages with smaller footprints. State of the art internal compensation achieves a very fast load transient response. An external capacitor on the soft-start pin provides an adjustable soft-starting ramp. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode. A Power-good logic output signals a fault condition.

Supplier's Site Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-ISL80101IRAJZ-T7A
1A Voltage Regulator IC 776-ISL80101IRAJZ-T7A
IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101IRAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IRAJZ-T7 A can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10DFN Product overview: ISL80101IRAJZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80101IRAJZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-T7ACT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-T7ACT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - ISL80101IRAJZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
ISL80101IRAJZ-T7ATR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ISL80101IRAJZ-T7ATR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - ISL80101IRAJZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
ISL80101IRAJZ-T7A
PMIC - Voltage Regulators - Linear ISL80101IRAJZ-T7A
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - ISL80101IRAJZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
ISL80101IRAJZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear ISL80101IRAJZ-T7A
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site
IC REG LINEAR POS ADJ 1A 10DFN - 391-ISL80101IRAJZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR POS ADJ 1A 10DFN
391-ISL80101IRAJZ-T7A
IC REG LINEAR POS ADJ 1A 10DFN 391-ISL80101IRAJZ-T7A
IC REG LINEAR POS ADJ 1A 10DFN

IC REG LINEAR POS ADJ 1A 10DFN

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
ISL80101IRAJZ-T7A
LDO Voltage Regulators ISL80101IRAJZ-T7A
LDO Voltage Regulators 1A SNG LDO HI CURR LW VOLT

LDO Voltage Regulators 1A SNG LDO HI CURR LW VOLT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number ISL80101IRAJZ-T7A 776-ISL80101IRAJZ-T7A ISL80101IRAJZ-T7ACT-ND ISL80101IRAJZ-T7A ISL80101IRAJZ-T7A 391-ISL80101IRAJZ-T7A ISL80101IRAJZ-T7A
Product Name High Performance 1A LDO 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR POS ADJ 1A 10DFN LDO Voltage Regulators
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Fixed; Adjustable / Variable; Adjustable, Fixed
Package Type Other; DFN Other; Tape & Reel (TR) Other; 10-VFDFN Exposed Pad Other; DFN
Output Voltage 0.8000 to 5 volts 0.8000 volts 0.8000 to 5 volts 0.8000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 2.2 to 6 volts 6 volts 6 volts 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ25302RTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details