Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL78600ANZR5573 ISL78600ANZR5573

Description
Manufacturer: Intersil Win Source Part Number: 777416-ISL78600ANZR5 573 Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C (TA) Package: 64-TQFP Function: Multi-Function Controller Interface: SPI Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 777416-ISL78600ANZR5 573 Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C (TA) Package: 64-TQFP Function: Multi-Function Controller Interface: SPI Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL78600ANZR5573 - 777416-ISL78600ANZR5573 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL78600ANZR5573
777416-ISL78600ANZR5573
PMIC - PMIC - Battery Management - ISL78600ANZR5573 777416-ISL78600ANZR5573
Manufacturer: Intersil Win Source Part Number: 777416-ISL78600ANZR5 573 Packaging: Bulk Operating Temperature Range: -40°C ~ 105°C (TA) Package: 64-TQFP Function: Multi-Function Controller Interface: SPI Part Status: Obsolete(EOL) Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777416-ISL78600ANZR5573
Packaging: Bulk
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 64-TQFP
Function: Multi-Function Controller
Interface: SPI
Part Status: Obsolete(EOL)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 777416-ISL78600ANZR5573
Product Name PMIC - PMIC - Battery Management - ISL78600ANZR5573
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Current Regulation/Management - PSSI2021SAY,115 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 50000 µA
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Voltage Supervisors - 1922560P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details