Renesas Electronics Corporation PMIC - PMIC - Battery Management - ISL78600ANZ-T ISL78600ANZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921958-ISL78600ANZ-T Operating Temperature Range: -40°C ~ 105°C Features: Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: ISL78600 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921958-ISL78600ANZ-T Operating Temperature Range: -40°C ~ 105°C Features: Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: ISL78600 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - ISL78600ANZ-T - 921958-ISL78600ANZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL78600ANZ-T
921958-ISL78600ANZ-T
PMIC - PMIC - Battery Management - ISL78600ANZ-T 921958-ISL78600ANZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921958-ISL78600ANZ-T Operating Temperature Range: -40°C ~ 105°C Features: Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10) Package: 64-TQFP Package: Reel - TR Mounting: Surface Mount Family Name: ISL78600 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921958-ISL78600ANZ-T
Operating Temperature Range: -40°C ~ 105°C
Features: Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10)
Package: 64-TQFP
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL78600
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Management - ISL78600ANZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL78600ANZ-T
Battery Management ISL78600ANZ-T
Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10)

Battery Battery Monitor IC Multi-Chemistry 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
ISL78600ANZ-T
Battery Management ISL78600ANZ-T
Battery Management Multi-Cell Li-Ion Battery Manager

Battery Management Multi-Cell Li-Ion Battery Manager

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921958-ISL78600ANZ-T ISL78600ANZ-T ISL78600ANZ-T
Product Name PMIC - PMIC - Battery Management - ISL78600ANZ-T Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697379 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers