The ISL78420AVEZ is a high-frequency half-bridge NMOS FET driver designed for applications requiring up to 100V and 2A peak output. It operates within a supply voltage range of 8V to 14V and features an integrated high-side bootstrap bias, making it suitable for driving both high-side and low-side NMOS in half-bridge configurations. The driver includes a tri-level PWM input that allows for efficient control of the FETs, enabling phase shedding when used with multiphase PWM controllers. A programmable dead-time feature is included, adjustable from 35ns to 220ns via a single resistor, which helps prevent shoot-through conditions. The device has a fast switching capability with rise and fall times of 10ns at a 1000pF load. It is housed in a 14-lead HTSSOP package and is AEC-Q100 qualified, ensuring reliability in automotive applications with a temperature range of -40°C to +125°C. The ISL78420AVEZ is compliant with IPC-2221 guidelines for conductor spacing, making it a robust choice for demanding environments.
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
IC GATE DRVR HALF-BRIDG 14HTSSOP Product overview: ISL78420AVEZ from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL78420AVEZ can be used for catalog matching and distributor lookup.
Gate Drivers 100V, 2A Peak, Half- Bridge Drv with Dela
GATE DRIVER IC, 8-14V, 2-CH, HTSSOP ROHS COMPLIANT: YES
MOSFET DRIVER, HALF BRIDGE, HTSSOP-14; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:14Pins; Driver Case Style:HTSSOP; Input Type:Non-Inverting; Source Current:2A; Sink Current:2A RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | ISL78420AVEZ-ND | 730-ISL78420AVEZ | ISL78420AVEZ | 85AJ3028 | 27Y3493 | ISL78420AVEZ |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Driver Ic, 8-14V, 2-Ch, Htssop Rohs Compliant Renesas | Mosfet Driver, Half Bridge, Htssop-14; No. Of Channels Renesas | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 8 to 14 volts | 8 to 14 volts | 8 to 14 volts | |||
| Rise Time | 10 ns | 10 ns | 10 ns |