The ISL78365 high-speed, quadruple output Laser Diode Driver (LDD) is designed to support high speed RGB/RGGB laser scanning projection systems.
Each output driver channel consists of independent threshold and color DACs for greater laser control and flexibility. Separate scale DACs allow independent scaling of both threshold and color DAC output values to control the projector brightness or provide simple Automatic Power Calibration (APC) for laser based systems. Pixel data information is transferred through the LDD's high speed 10-bit parallel video interface. There are two parallel interface modes to allow three or four color pixel data to be entered efficiently. Pixel data employs a double data rate scheme, allowing video data to be transferred using both edges of the clock.
Laser Driver IC 4 Channel 3.3V 40-QFN (6x6)
Laser Driver IC 4 Channel 3.3V 40-QFN (6x6)
Laser Driver IC 4 Channel 3.3V 40-QFN (6x6)
Laser Driver ISL78365ARZ (High Speed Quadruple Laser Diode Driver), 6X6 W
LASER DIODE DRIVER, AEC-Q100, 4CH, WQFN ROHS COMPLIANT: YES
IC LASER DRVR 3.3V 40WQFN
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISL78365ARZ-T7A | 20-ISL78365ARZ-T7ATR-ND | ISL78365ARZ-T7A | 66AH6190 | ISL78365ARZ-T7A |
| Product Name | Automotive High Speed Quad Laser Diode Driver | Laser Drivers | Laser Driver | Laser Diode Driver, Aec-Q100, 4Ch, Wqfn Rohs Compliant Renesas | Integrated Circuits (ICs) - PMIC - Laser Drivers |
| Device Type | Laser Driver | Laser Driver | Laser Driver | Laser Driver | |
| Package Type | QFNL | 40-VFQFN Exposed Pad | WQFN-40 | ||
| Supply Voltage | 3.6V | 3.3V | Other |