Renesas Electronics Corporation Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas ISL78206AVEZ

Description
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
Description
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas - 78X3239 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
78X3239
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas 78X3239
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X3239
Product Name Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-01CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details