Renesas Electronics Corporation Dc/dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas ISL78206AVEZ-T7A

Description
DC/DC CTRL, SYNC BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas - 82Y6726 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
82Y6726
Dc/dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas 82Y6726
DC/DC CTRL, SYNC BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82Y6726
Product Name Dc/dc Ctrl, Sync Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
Supply Voltage Other; 3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - 448-CY7C63803-SXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers