Renesas Electronics Corporation Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas ISL78206AVEZ-T

Description
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
Description
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas - 78X3240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
78X3240
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas 78X3240
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas - 93X3580 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
93X3580
Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas 93X3580
DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, SYNCHRONOUS BUCK, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X3240
Product Name Dc-Dc Controller, Synchronous Buck, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface - Controllers - CP8007ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers