Renesas Electronics Corporation Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas ISL78201AVEZ

Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas - 78X3237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas
78X3237
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas 78X3237
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X3237
Product Name Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details