Renesas Electronics Corporation Dc/dc Ctrl, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas ISL78201AVEZ-T7A

Description
DC/DC CTRL, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Buck, Buck-Boost; RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Buck, Buck-Boost; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas - 82Y6725 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
82Y6725
Dc/dc Ctrl, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas 82Y6725
DC/DC CTRL, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Buck, Buck-Boost; RoHS Compliant: Yes

DC/DC CTRL, 2.2MHZ, HTSSOP-20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz; Topology:Buck, Buck-Boost; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82Y6725
Product Name Dc/dc Ctrl, 2.2Mhz, Htssop-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Octal buffer/line driver; 3-state - 74AHC244PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Controllers - ADM6999GA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers