Renesas Electronics Corporation Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas ISL78201AVEZ-T

Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
Datasheet
Description
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas - 78X3238 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas
78X3238
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas 78X3238
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas - 93X3579 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas
93X3579
Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas 93X3579
DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

DC-DC CONTROLLER, BUCK-BOOST, 2.2MHZ, HTSSOP20; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:HTSSOP; No. of Pins:20Pins; Switching Frequency:2.2MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 78X3238
Product Name Dc-Dc Controller, Buck-Boost, 2.2Mhz, Htssop20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Specialized - ADM8262-AC-T-1 - 039135-ADM8262-AC-T-1 - Win Source Electronics
Specs
Device Type Transmitter
Supply Voltage Other; 3.3V
Package Type QFP; P-FQFP-128
View Details
4 suppliers