Renesas Electronics Corporation High Power LED Driver ISL78100ARZ-TK

Description
The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in either boost or buck topologies, allowing from 3 to 8 series diodes to be driven from wide input voltages.brbr LED light level may be controlled either by: ol
Request a Quote Datasheet
Description
The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in either boost or buck topologies, allowing from 3 to 8 series diodes to be driven from wide input voltages.brbr LED light level may be controlled either by: ol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power LED Driver - ISL78100ARZ-TK - Renesas Electronics Corporation
Milpitas, CA, USA
High Power LED Driver
ISL78100ARZ-TK
High Power LED Driver ISL78100ARZ-TK
The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in either boost or buck topologies, allowing from 3 to 8 series diodes to be driven from wide input voltages.brbr LED light level may be controlled either by: ol

The ISL78100 is a high-power LED backlight driver with an integrated 36V FET designed to drive up to 8 high-power LEDs in series. The PWM converter runs from an internally generated 1MHz clock. With efficiencies over 90%, the regulator provides tight control of LED current and may be configured in either boost or buck topologies, allowing from 3 to 8 series diodes to be driven from wide input voltages.brbr LED light level may be controlled either by: ol

Supplier's Site Datasheet
LED Drivers - ISL78100ARZ-TK-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1A 20-QFN (4x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 1A 20-QFN (4x4)

Buy Now Datasheet
PMIC - LED Drivers - ISL78100ARZ-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL78100ARZ-TK
PMIC - LED Drivers ISL78100ARZ-TK
IC LED DRIVER RGLTR DIM 1A 20QFN

IC LED DRIVER RGLTR DIM 1A 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL78100ARZ-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL78100ARZ-TK
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL78100ARZ-TK
IC LED DRIVER RGLTR PWM 1A 20QFN

IC LED DRIVER RGLTR PWM 1A 20QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL78100ARZ-TK ISL78100ARZ-TK-ND ISL78100ARZ-TK ISL78100ARZ-TK
Product Name High Power LED Driver LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 16 volts 2.7 to 16 volts 2.7 to 16 volts
Output Voltage 32 volts 32 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQX-I/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
3 suppliers
PMIC - LED Drivers - FAN5340MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 40 milliamps
View Details
LED Driver IC - SKY83620-13-564LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 1766764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details