Renesas Electronics Corporation Interface - Interface - Analog Switches - Special Purpose - ISL76120ARTZ ISL76120ARTZ

Description
Manufacturer: Intersil Win Source Part Number: 1048688-ISL76120ARTZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 880MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048688-ISL76120ARTZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 880MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISL76120ARTZ - 1048688-ISL76120ARTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISL76120ARTZ
1048688-ISL76120ARTZ
Interface - Interface - Analog Switches - Special Purpose - ISL76120ARTZ 1048688-ISL76120ARTZ
Manufacturer: Intersil Win Source Part Number: 1048688-ISL76120ARTZ Packaging: Tube/Rail Features: Break-Before-Make, USB 2.0 Applications: USB Switch Circuit: SPDT -3db Bandwidth: 880MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Max On Resistance: 30 Ohm Case / Package: 10-TDFN (3x3) Single Supply Voltage (V+): 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048688-ISL76120ARTZ
Packaging: Tube/Rail
Features: Break-Before-Make, USB 2.0
Applications: USB
Switch Circuit: SPDT
-3db Bandwidth: 880MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Max On Resistance: 30 Ohm
Case / Package: 10-TDFN (3x3)
Single Supply Voltage (V+): 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - ISL76120ARTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
ISL76120ARTZ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose ISL76120ARTZ
IC MULTIPLEXER DUAL SPDT 10TDFN

IC MULTIPLEXER DUAL SPDT 10TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1048688-ISL76120ARTZ ISL76120ARTZ
Product Name Interface - Interface - Analog Switches - Special Purpose - ISL76120ARTZ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG7851AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details