Renesas Electronics Corporation PMIC - PMIC - Display Drivers - ISL6884IAZ ISL6884IAZ

Description
Fluorescent Light Controller, PDSO20
Request a Quote Datasheet
Description
Fluorescent Light Controller, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6884IAZ - Rochester Electronics
Newburyport, MA, United States
Fluorescent Light Controller, PDSO20

Fluorescent Light Controller, PDSO20

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - ISL6884IAZ - 1048687-ISL6884IAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ISL6884IAZ
1048687-ISL6884IAZ
PMIC - PMIC - Display Drivers - ISL6884IAZ 1048687-ISL6884IAZ
Manufacturer: Intersil Win Source Part Number: 1048687-ISL6884IAZ Packaging: Tube/Rail Mounting: SMD (SMT) Display Type: CCFL - Cold Cathode Fluorescent Lamp Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048687-ISL6884IAZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Display Type: CCFL - Cold Cathode Fluorescent Lamp
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - ISL6884IAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
ISL6884IAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers ISL6884IAZ
FLUORESCENT LIGHT CONTROLLER

FLUORESCENT LIGHT CONTROLLER

Supplier's Site
Display Drivers - ISL6884IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ISL6884IAZ
Display Drivers ISL6884IAZ
CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP

CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP

Buy Now Datasheet
Display Drivers - ISL6884IAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ISL6884IAZ
Display Drivers ISL6884IAZ
CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP

CCFL - Cold Cathode Fluorescent Lamp Driver 20-SSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISL6884IAZ 1048687-ISL6884IAZ ISL6884IAZ ISL6884IAZ
Product Name PMIC - PMIC - Display Drivers - ISL6884IAZ Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Display Drivers
Features RoHS RoHS
Package Type SOP; SSOP; SSOP20 SOP; SSOP; 20-SSOP SSOP SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width)
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4528SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301MSA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details