Renesas Electronics Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IU ISL6844IU

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190169-ISL6844IU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6844 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Switching Frequency: Up to 2MHz
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190169-ISL6844IU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6844 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Switching Frequency: Up to 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IU - 1190169-ISL6844IU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IU
1190169-ISL6844IU
PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IU 1190169-ISL6844IU
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190169-ISL6844IU Packaging: Tube Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Boost, Buck, Flyback Voltage - Start Up: 14.3V Duty Cycle: 48% Fault Protection: Current Limiting Control Features: Frequency Control Supply Voltage: 8.8V ~ 18V Categories: Integrated Circuits Supplier Device Package: 8-MSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: ISL6844 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Switching Frequency: Up to 2MHz

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190169-ISL6844IU
Packaging: Tube
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback
Voltage - Start Up: 14.3V
Duty Cycle: 48%
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.8V ~ 18V
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6844
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Switching Frequency: Up to 2MHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - ISL6844IU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL6844IU
PMIC - AC DC Converters, Offline Switchers ISL6844IU
IC OFFLINE SWITCH MULT TOP 8MSOP

IC OFFLINE SWITCH MULT TOP 8MSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ISL6844IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6844IU
AC DC Converters, Offline Switches ISL6844IU
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL6844IU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6844IU
AC DC Converters, Offline Switches ISL6844IU
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1190169-ISL6844IU ISL6844IU ISL6844IU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ISL6844IU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SSOP; Other; 8-TSSOP, 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038374-ICE3BR1765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 44.5 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ123T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers