Renesas Electronics Corporation Ic, Pwm Controller, 16V, 8-Soic; Output Voltage Renesas ISL6843IBZ

Description
IC, PWM CONTROLLER, 16V, 8-SOIC; Output Voltage:2V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; No. of Pins:8Pins; Frequency:2MHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes
Description
IC, PWM CONTROLLER, 16V, 8-SOIC; Output Voltage:2V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; No. of Pins:8Pins; Frequency:2MHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller, 16V, 8-Soic; Output Voltage Renesas - 61J6694 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller, 16V, 8-Soic; Output Voltage Renesas
61J6694
Ic, Pwm Controller, 16V, 8-Soic; Output Voltage Renesas 61J6694
IC, PWM CONTROLLER, 16V, 8-SOIC; Output Voltage:2V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; No. of Pins:8Pins; Frequency:2MHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER, 16V, 8-SOIC; Output Voltage:2V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; No. of Pins:8Pins; Frequency:2MHz; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 61J6694
Product Name Ic, Pwm Controller, 16V, 8-Soic; Output Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 9 to 16 volts
DC Input 9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details