Renesas Electronics Corporation Pwm Controller, Mosfet Driver, 20V, Qsop; Input Voltage Renesas ISL6843IBZ-T

Description
PWM CONTROLLER, MOSFET DRIVER, 20V, QSOP; Input Voltage:48V; Output Voltage:-; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, MOSFET DRIVER, 20V, QSOP; Input Voltage:48V; Output Voltage:-; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Mosfet Driver, 20V, Qsop; Input Voltage Renesas - 84AC7014 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Mosfet Driver, 20V, Qsop; Input Voltage Renesas
84AC7014
Pwm Controller, Mosfet Driver, 20V, Qsop; Input Voltage Renesas 84AC7014
PWM CONTROLLER, MOSFET DRIVER, 20V, QSOP; Input Voltage:48V; Output Voltage:-; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

PWM CONTROLLER, MOSFET DRIVER, 20V, QSOP; Input Voltage:48V; Output Voltage:-; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:2MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 84AC7014
Product Name Pwm Controller, Mosfet Driver, 20V, Qsop; Input Voltage Renesas
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Driver IC - 744-DRV10983LIPWPR - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus I2C
Operating Temperature -40 C (-40 F)
DC Input 28 volts
View Details
3 suppliers