Bipolar Motor Driver Bipolar Parallel PG-DSO-24-13
IC MTR DRV BIPOLR 4.5-6.5V 24DSO Product overview: TLE4726GXUMA1 from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4726GXUMA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) -Power Management (PMIC)- Motor Drivers, Controllers
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Mounting Type: Surface Mount
Operating Temperature: -25°C ~ 125°C (TJ)
Supplier Device Package: PG-DSO-24-13
Voltage - Supply: 4.5V ~ 6.5V
Base Product Number: TLE4726
Technology: Bipolar
Bipolar Motor Driver Bipolar Parallel PG-DSO-24-13
IC MTR DRV BIPOLR 4.5-6.5V 24DSO
IC MTR DRV BIPOLR 4.5-6.5V 24DSO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TLE4726GXUMA1TR-ND | 744-TLE4726GXUMA1 | TLE4726GXUMA1 | TLE4726GXUMA1 | TLE4726GXUMA1 | |
| Product Name | Motor Drivers, Controllers | 6.5V Motor Driver IC | Integrated Circuits (ICs) -Power Management (PMIC)- Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 C (-13 F) | -25 to 125 C (-13 to 257 F) | |||
| AC Input | 4 to 6 volts | 4 to 6 volts |