Renesas Electronics Corporation AC DC Converters, Offline Switches ISL6842IU-T

Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
Description
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL6842IU-T is a low-power, current-mode PWM controller designed for a variety of energy conversion applications, including boost, buck, and flyback topologies. It features a peak current mode control that provides inherent overcurrent protection and fast transient response. The device operates with a low startup current of 60OºA and can achieve a maximum switching frequency of 2MHz, making it suitable for high-efficiency designs. This controller supports a maximum duty cycle of 100% and has a UVLO (under-voltage lockout) threshold of 14.4V for startup and 8.8V for shutdown. The ISL6842IU-T is packaged in an 8-lead MSOP, which is advantageous for space-constrained applications. It is also RoHS compliant, ensuring compatibility with modern manufacturing processes. Applications include telecommunications power supplies, industrial power systems, and personal computer power supplies.

Datasheet Summary
Powered by GS/AI

The ISL6842IU-T is a low-power, current-mode PWM controller designed for a variety of energy conversion applications, including boost, buck, and flyback topologies. It features a peak current mode control that provides inherent overcurrent protection and fast transient response. The device operates with a low startup current of 60OºA and can achieve a maximum switching frequency of 2MHz, making it suitable for high-efficiency designs. This controller supports a maximum duty cycle of 100% and has a UVLO (under-voltage lockout) threshold of 14.4V for startup and 8.8V for shutdown. The ISL6842IU-T is packaged in an 8-lead MSOP, which is advantageous for space-constrained applications. It is also RoHS compliant, ensuring compatibility with modern manufacturing processes. Applications include telecommunications power supplies, industrial power systems, and personal computer power supplies.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - ISL6842IU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6842IU-T
AC DC Converters, Offline Switches ISL6842IU-T
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Buy Now Datasheet
AC DC Converters, Offline Switches - ISL6842IU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ISL6842IU-T
AC DC Converters, Offline Switches ISL6842IU-T
Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Converter Offline Boost, Buck, Flyback Topology Up to 2MHz 8-MSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - ISL6842IU-T - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ISL6842IU-T
PMIC - AC DC Converters, Offline Switchers ISL6842IU-T
IC OFFLINE SWITCH MULT TOP 8MSOP

IC OFFLINE SWITCH MULT TOP 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number ISL6842IU-T ISL6842IU-T
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JZ - 279366-ICE3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details