MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LM15-23B12

Description
Win Source Part Number: 1024726-LM15-23B12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: 305RAC / LM-23B Type: Enclosed Features: Adjustable Output Package: Box Applications: ITE (Commercial) Standard Package: 480 Power (Watts): 16W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.56" L x 2.17" W x 0.98" H (65.0mm x 55.0mm x 25.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Mornsun America, LLC Other Names: 2725-LM15-23B12 Base Product Number: LM15-23 Approval Agency: CB, CCC, CE, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1024726-LM15-23B12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: 305RAC / LM-23B Type: Enclosed Features: Adjustable Output Package: Box Applications: ITE (Commercial) Standard Package: 480 Power (Watts): 16W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.56" L x 2.17" W x 0.98" H (65.0mm x 55.0mm x 25.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Mornsun America, LLC Other Names: 2725-LM15-23B12 Base Product Number: LM15-23 Approval Agency: CB, CCC, CE, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1024726-LM15-23B12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1024726-LM15-23B12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1024726-LM15-23B12
Win Source Part Number: 1024726-LM15-23B12 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: 305RAC / LM-23B Type: Enclosed Features: Adjustable Output Package: Box Applications: ITE (Commercial) Standard Package: 480 Power (Watts): 16W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 2.56" L x 2.17" W x 0.98" H (65.0mm x 55.0mm x 25.0mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9510 Current - Output 1: 1.3 A Mfr: Mornsun America, LLC Other Names: 2725-LM15-23B12 Base Product Number: LM15-23 Approval Agency: CB, CCC, CE, UL Standard Number: 62368-1

Win Source Part Number: 1024726-LM15-23B12
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: 305RAC / LM-23B
Type: Enclosed
Features: Adjustable Output
Package: Box
Applications: ITE (Commercial)
Standard Package: 480
Power (Watts): 16W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 82%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 2.56" L x 2.17" W x 0.98" H (65.0mm x 55.0mm x 25.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9510
Current - Output 1: 1.3 A
Mfr: Mornsun America, LLC
Other Names: 2725-LM15-23B12
Base Product Number: LM15-23
Approval Agency: CB, CCC, CE, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1024726-LM15-23B12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1372720-LS05-K3B12SS - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Tray
Output Power 4 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details