Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL68301IRAZ-T7A

Description
SNGL PH DIG DC/DC CONT
Datasheet
Description
SNGL PH DIG DC/DC CONT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL68301IRAZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL68301IRAZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL68301IRAZ-T7A
SNGL PH DIG DC/DC CONT

SNGL PH DIG DC/DC CONT

Supplier's Site
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas - 69AC5951 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas
69AC5951
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas 69AC5951
DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Phase Full Digital Dc/dc Controller, 250Pc Reel / Tape & Reel Rohs Compliant Renesas - 67AC6299 - Newark, An Avnet Company
Chicago, IL, United States
Single Phase Full Digital Dc/dc Controller, 250Pc Reel / Tape & Reel Rohs Compliant Renesas
67AC6299
Single Phase Full Digital Dc/dc Controller, 250Pc Reel / Tape & Reel Rohs Compliant Renesas 67AC6299
Single phase full digital DC/DC controller, 250pc reel / Tape & Reel RoHS Compliant: Yes

Single phase full digital DC/DC controller, 250pc reel / Tape & Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ISL68301IRAZ-T7A 69AC5951 67AC6299
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas Single Phase Full Digital Dc/dc Controller, 250Pc Reel / Tape & Reel Rohs Compliant Renesas
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897649 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details
Quad buffer/line driver; 3-state - 74HC125PW-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7
View Details
3 suppliers
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers