Renesas Electronics Corporation Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas ISL68300IRAZ-T7A

Description
DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Description
DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas - 69AC5950 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas
69AC5950
Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas 69AC5950
DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, BUCK, 1MHZ, -40 TO 85DEG C; Supply Voltage Min:4.75V; Supply Voltage Max:16V; No. of Outputs:1 Output; Duty Cycle (%):90%; Controller IC Case Style:QFN; No. of Pins:24Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL68300IRAZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL68300IRAZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL68300IRAZ-T7A
SNGL PH DIG DC/DC CONT W/INTEG D

SNGL PH DIG DC/DC CONT W/INTEG D

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 69AC5950 ISL68300IRAZ-T7A
Product Name Dc/dc Ctrl, Buck, 1Mhz, -40 To 85Deg C; Supply Voltage Min Renesas Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Telecom - SI3215-FT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
 - 74LVT125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details