Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL68137IRAZ-T

Description
Win Source Part Number: 1353355-ISL68137IRAZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: ISL68137 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: PWM Signal Output Configuration: Positive Control Features: Enable, Power Good Voltage - Supply (Vcc/Vdd): 3.135V ~ 3.465V Number of Outputs: 7 Serial Interfaces: AVSBus, PMBus Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: No Output Phases: 7 Clock Sync: No
Request a Quote Datasheet
Description
Win Source Part Number: 1353355-ISL68137IRAZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: ISL68137 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: PWM Signal Output Configuration: Positive Control Features: Enable, Power Good Voltage - Supply (Vcc/Vdd): 3.135V ~ 3.465V Number of Outputs: 7 Serial Interfaces: AVSBus, PMBus Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: No Output Phases: 7 Clock Sync: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - 1353355-ISL68137IRAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
1353355-ISL68137IRAZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers 1353355-ISL68137IRAZ-T
Win Source Part Number: 1353355-ISL68137IRAZ -T Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Product Status: Active Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Base Product Number: ISL68137 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: PWM Signal Output Configuration: Positive Control Features: Enable, Power Good Voltage - Supply (Vcc/Vdd): 3.135V ~ 3.465V Number of Outputs: 7 Serial Interfaces: AVSBus, PMBus Frequency - Switching: 200kHz ~ 1MHz Synchronous Rectifier: No Output Phases: 7 Clock Sync: No

Win Source Part Number: 1353355-ISL68137IRAZ-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Product Status: Active
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Base Product Number: ISL68137
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: PWM Signal
Output Configuration: Positive
Control Features: Enable, Power Good
Voltage - Supply (Vcc/Vdd): 3.135V ~ 3.465V
Number of Outputs: 7
Serial Interfaces: AVSBus, PMBus
Frequency - Switching: 200kHz ~ 1MHz
Synchronous Rectifier: No
Output Phases: 7
Clock Sync: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers - ISL68137IRAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers
ISL68137IRAZ-T
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers ISL68137IRAZ-T
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers

Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1353355-ISL68137IRAZ-T ISL68137IRAZ-T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers
Device Type Sensor Interface CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1888JCPZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details