ISL68127IRBZT7AR5761 -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
Renesas Electronics Corporation
PMIC - Power Supply Controllers, Monitors
ISL68127IRBZT7AR5761
Description
IC PWM CONTROLLER 48QFN
-
Lingto Electronic Limited
Datasheet
Description
IC PWM CONTROLLER 48QFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
ISL68127IRBZT7AR5761 |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
USB; SPI
Device Type
Line / Bus Controller
Supply Voltage
Other; 4V ~ 5.5V
View Details
2 suppliers