Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors ISL68124IRAZ

Description
Win Source Part Number: 1353324-ISL68124IRAZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Last Time Buy Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Base Product Number: ISL68124 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Telecommunications REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 63 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1353324-ISL68124IRAZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Last Time Buy Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Base Product Number: ISL68124 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Telecommunications REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 63 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1353324-ISL68124IRAZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1353324-ISL68124IRAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1353324-ISL68124IRAZ
Win Source Part Number: 1353324-ISL68124IRAZ Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Renesas Electronics America Inc Package: Tray Product Status: Last Time Buy Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (5x5) Base Product Number: ISL68124 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Telecommunications REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.135V ~ 3.465V Current - Supply: 63 mA

Win Source Part Number: 1353324-ISL68124IRAZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tray
Product Status: Last Time Buy
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (5x5)
Base Product Number: ISL68124
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Telecommunications
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.135V ~ 3.465V
Current - Supply: 63 mA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
ISL68124IRAZ
PMIC - Power Supply Controllers, Monitors ISL68124IRAZ
PMBUS X+Y 4 PHASE DIGI CONTLR 40

PMBUS X+Y 4 PHASE DIGI CONTLR 40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers - ISL68124IRAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers
ISL68124IRAZ
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers ISL68124IRAZ
Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers

Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1353324-ISL68124IRAZ ISL68124IRAZ ISL68124IRAZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors Integrated Circuits (ICs) - Power Management ICs - DC-DC Controllers
Supply Voltage Other; 3.135V ~ 3.465V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details