Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ-T ISL68124IRAZ-T

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921944-ISL68124IRAZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Telecommunications 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL68124 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL68124IRAZ-TCT, 20-ISL68124IRAZ-TTR, 20-ISL68124IRAZ-TDKR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921944-ISL68124IRAZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Telecommunications 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL68124 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL68124IRAZ-TCT, 20-ISL68124IRAZ-TTR, 20-ISL68124IRAZ-TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ-T - 921944-ISL68124IRAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ-T
921944-ISL68124IRAZ-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ-T 921944-ISL68124IRAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921944-ISL68124IRAZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Power Supply Controller Telecommunications 40-TQFN (5x5) Package: 40-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL68124 Categories: Integrated Circuits (ICs) Case / Package: 40-TQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 20-ISL68124IRAZ-TCT, 20-ISL68124IRAZ-TTR, 20-ISL68124IRAZ-TDKR

Manufacturer: Renesas Electronics America
Win Source Part Number: 921944-ISL68124IRAZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Power Supply Controller Telecommunications 40-TQFN (5x5)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL68124
Categories: Integrated Circuits (ICs)
Case / Package: 40-TQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 20-ISL68124IRAZ-TCT, 20-ISL68124IRAZ-TTR, 20-ISL68124IRAZ-TDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL68124IRAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL68124IRAZ-T
Power Supply Controllers, Monitors ISL68124IRAZ-T
Power Supply Controller Telecommunications 40-TQFN (5x5)

Power Supply Controller Telecommunications 40-TQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921944-ISL68124IRAZ-T ISL68124IRAZ-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL68124IRAZ-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active low, open drain
Type SC-70; Sc-70
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details