IC, POWER MANAGEMENT; Supply Voltage:16V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:-; Digital IC Case:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 40K0198 |
| Product Name | Ic, Power Management; Supply Voltage Renesas |
| Pins | 16 |