The ISL6731A and ISL6731B are active power factor correction (PFC) controller ICs that use a boost topology. The controllers are suitable for AC/DC power systems up to 2kW and over the universal line input.
The ISL6731A and ISL6731B operate in Continuous Current Mode (CCM). Accurate input current shaping is achieved with a current error amplifier. A patent pending breakthrough negative capacitance technology minimizes zero crossing distortion and reduces the magnetic components size. The small external components result in lower design cost without sacrificing performance.
The internally clamped 12.5V gate driver delivers 1.5A peak current to the external power MOSFET. The ISL6731A and ISL6731B provide a highly reliable system that is fully protected. Protection features include cycle-by-cycle overcurrent, over power limit, over-temperature, input brownout, output overvoltage and undervoltage protection.
The ISL6731A and ISL6731B provide excellent power efficiency and transitions into a power saving skip mode during light load conditions, thus improving efficiency automatically. The ISL6731A and ISL6731B can be shut down by pulling the FB pin below 0.5V or grounding the BO pin.
Two switching frequency options are provided. The ISL6731B switches at 62kHz, and the ISL6731A switches at 124kHz.
PFC IC Continuous Conduction (CCM) 56.5kHz ~ 70.7kHz 14-SOIC
PFC CONTROLLER, 62KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Power Factor Correction - PFC PFC Controller
PFC IC Continuous Conduction (CCM) 56.5kHz ~ 70.7kHz 14-SOIC
IC PFC CTRLR CCM 70.7KHZ 14SOIC
IC PFC CTRLR CCM 70.7KHZ 14SOIC
| Renesas Electronics Corporation | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | ISL6731BFBZ-T | ISL6731BFBZ-T-ND | 50AH4205 | ISL6731BFBZ-T | ISL6731BFBZ-T | ISL6731BFBZ-T | ISL6731BFBZ-T |
| Product Name | Power Factor Correction Controllers | PFC (Power Factor Correction) | Pfc Controller, 62Khz, -40 To 125Deg C Rohs Compliant Renesas | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |