Renesas Electronics Corporation Ic, Pwm Controller; Input Voltage Renesas ISL6726AAZ

Description
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:1V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:20Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:1V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:20Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwm Controller; Input Voltage Renesas - 32T2877 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwm Controller; Input Voltage Renesas
32T2877
Ic, Pwm Controller; Input Voltage Renesas 32T2877
IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:1V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:20Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IC, PWM CONTROLLER; Input Voltage:16VDC; Output Voltage:1V; Output Current:1A; Supply Voltage Min:9V; Supply Voltage Max:16V; Controller IC Case Style:QSOP; No. of Pins:20Pins; Frequency:2MHz; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 32T2877
Product Name Ic, Pwm Controller; Input Voltage Renesas
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 9 to 16 volts
DC Input 9 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV8821 1.5A Dual Bipolar Stepper Motor Driver with 1/8 Microstepping Indexer (Step/Dir Ctrl) - DRV8821DCA - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
7 suppliers
Motor Controllers - 8209621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase   Single Phase
Power 550 watts
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-280D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details