Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190152-ISL6722AARZ
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback
Control Features: Current Limit, Frequency Control, Soft Start
Supply Voltage: 9V ~ 18V
Output Configuration: Positive, Isolation Capable
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-VFQFN Exposed Pad
Duty Cycle (Maximum): 75%
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6722A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Switching Frequency: Up to 1MHz
Switching Controllers SINGLE-ENDED PWM W/ SLEEP MODE 8 25 V
Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-QFN (3x3)
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL6722AARZ-ND | 1190152-ISL6722AARZ | ISL6722AARZ | ISL6722AARZ |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ISL6722AARZ | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost, Flyback | ||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |
| fsw | 1000 kHz | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |