Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - ISL6622IRZ ISL6622IRZ

Description
Buffer/Inverter Based MOSFET Driver
Request a Quote Datasheet
Description
Buffer/Inverter Based MOSFET Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL6622IRZ - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver

Buffer/Inverter Based MOSFET Driver

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - ISL6622IRZ - 070093-ISL6622IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - ISL6622IRZ
070093-ISL6622IRZ
PMIC - PMIC - Gate Drivers - ISL6622IRZ 070093-ISL6622IRZ
Manufacturer: Intersil Win Source Part Number: 070093-ISL6622IRZ Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 6.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Alternative Parts (Cross-Reference): NCP81161MNTBG; 2ED020I12-FI; IRS20124S; ISL6622IRZ; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070093-ISL6622IRZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 6.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Alternative Parts (Cross-Reference): NCP81161MNTBG; 2ED020I12-FI; IRS20124S; ISL6622IRZ;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL6622IRZ 070093-ISL6622IRZ
Product Name PMIC - PMIC - Gate Drivers - ISL6622IRZ
Package Type DFN10 SOT3; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1574625P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Package Type E-Line
View Details
MOSFET DRVR 1-OUT Hi/Lo Side Inv 8-Pin SOIC T/R - 815-LM9061QDRQ1 - Utmel Electronic Limited
Specs
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Single FETs, MOSFETs - 1727-5487-6-ND - DigiKey
Specs
Polarity P-Channel
Package Type SOT223; TO-261-4, TO-261AA
View Details
5 suppliers