IC GATE DRVR HALF-BRIDGE 10DFN Product overview: ISL6622CRZ-T from Renesas Electronics Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-ISL6622CRZ-T can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Gate Drivers SYNCH BUCK MSFT HV DRVR VR11 1 10LD 3X3
MOSFET DRIVER, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:1.25A; Sink Current:2A RoHS Compliant: Yes
IC, MOSFET DRIVER; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:1.25A; Sink Current:2A; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-ISL6622CRZ-T | ISL6622CRZ-TTR-ND | ISL6622CRZ-T | ISL6622CRZ-T | 04P7694 |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Full Reel; No. Of Channels Renesas |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Number of Outputs | 2; 2 Output | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 6.8 to 13.2 volts | 6.8 to 13.2 volts | 6.8 to 13.2 volts |